The 25C14x51GI is a slow-blow cylinder fuse rated for 25 A at 690 V AC, designed for line protection in industrial applications. It features a porcelain body with metal end caps, measures 14 mm in diameter and 51 mm in length, and has a breaking capacity of 80 kA. The fuse complies with IEC 60269-1 and IEC 602-2 standards and meets NFC 60200, NFC 63210, and NFC 63211 dimensional requirements. Each fuse weighs 19 g and carries a black imprint marking 'gL' and 'gG'.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 25C14x51GI |
| Product Name | Slow Blow 14 X 51 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |