Fast-acting cylinder fuses for motor protection, rated for 25 A at 690 V AC, with a C14 x 51 size (14 mm diameter, 51 mm length), porcelain body, and metal end caps; breaking capacity of 80 kA, weight of 19 g, and compliance with IEC 60269-1 and IEC 602-2 standards. The fuse is marked with a green imprint for aM classification and conforms to NFC 60200, NFC 63210, and NFC 63211 dimensions.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 25C14x51AM |
| Product Name | Fast Blow 14 X 51 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |