The 25C10x38GI is a slow-blow cylinder fuse rated for 25 A at 500 V AC, with a C10 x 38 size measuring 10.3 mm in diameter and 38 mm in length. It features metal end caps and a porcelain body, complies with IEC 60269-1 and IEC 602-2, and meets NFC 60200, NFC 63210, and NFC 63211 dimensional standards. The fuse has a breaking capacity of 100 kA, a weight of 7.5 g, and uses CuZn28 contacts with silver plating. It is designed for line protection and motor applications, with typical marking "gL" or "gG".
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 25C10x38GI |
| Product Name | Slow Blow 10 x 38 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |