Fast-acting cylinder fuses for motor protection, rated at 25 A and 500 V AC, with a C10 x 38 size and a breaking capacity of 100 kA. The fuse has metal caps and a porcelain body, weighs 7.5 g, and meets IEC 60269-1 and IEC 602-2 standards. Dimensions conform to NFC 60200, NFC 63210, and NFC 63211 standards. The fuse body is 10.3 mm in diameter and 38 mm in length, with a green imprint marking typical of aM class fuses.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
FUSE CARTRIDGE 25A 400VAC 5AG
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 25C10X38AM | 25C10X38AM | 25C10X38AM |
| Product Name | Fast Blow 10 x 38 Cylinder Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Fuse Material | Ceramic | ||
| Mounting | Replaceable | ||
| Approvals / Standards | IEC; VDE |