The 250SM00CAR is a stud-mounted semiconductor fuse with aR operating class, providing partial range short circuit protection up to 660 V AC for devices such as diodes and SCRs. It features a super fast blow characteristic and complies with VDE 0636 and IEC 269 standards. The fuse has a 250 A current rating and is identified by a red, orange, or blue imprint. It is designed for current limiting and includes a stud mount for secure installation.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 250SM00CAR |
| Product Name | NH Stud Mount Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | UL (optional feature); IEC; VDE |