The 250SM00AR-L is a stud-mounted semiconductor fuse with an integrated microswitch holder, designed for short-circuit protection of semiconductor devices such as diodes and SCRs. It operates at 660V AC and complies with operating class aR. The fuse is rated for 250 A and features a compact stud-mount design with dimensions consistent with the NH00/SM-L series: length 97 mm, base width 28 mm, and overall height 120 mm. It includes a microswitch for auxiliary signaling. The part is electrically identical to the 250SM00AR variant, differing only in the presence of the microswitch holder.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 250SM00AR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | IEC; VDE |