Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices and are available with knife blades in 80 mm and 110 mm fixing lengths. This part is a 250 A, 600 V AC fuse with a flap indicator, conforming to IEC, DIN, and VDE standards. It has a body width of 51 mm, height of 75 mm, depth of 51 mm, and a blade thickness of 3.9 mm for the 110 mm fixing length variant. The fuse body is sized to DIN 43653 specifications. Adapters and microswitches are not compatible with flap indicator types.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 250SB1F8-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |