Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The 250SB1F1-6 is a 250 V AC, 11 A, Class aaR fuse with flap indicator, featuring knife blades and mounting holes, compliant with IEC, DIN, and VDE standards. It measures 51 mm wide, 51 mm deep, and 75 mm high with a 25 mm fixing length, suitable for a 110 mm (4.33 in.) mounting length. The fuse accepts a microswitch adapter for remote indication only if fitted with a center indicator, but not with a flap indicator.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 250SB1F1-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |