Square Body Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available in three sizes with threaded holes in metal end caps and can be supplied with a flap indicator or center indicator for visual trip indication. The center indicator includes provisions for mounting an adapter and microswitch for remote indication. This fuse complies with IEC, DIN, and VDE standards. The part 250SB1F0-6 is a 250 V AC, 1 A fuse with a flap indicator, classified as class aR for partial range protection with a body size of 1, measuring 51 mm in width, 51 mm in depth, and 52 mm in height, with a blade thickness of 0.314 mm. Dimensions conform to DIN 43653.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 250SB1F0-6 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |