Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available with knife blades in two fixing lengths, 80 mm (3.15 in.) and 110 mm (4.33 in.), and can be supplied with a flap indicator or a center indicator for visual trip indication. The center indicator includes provisions for mounting an adapter and microswitch for remote indication. The part is compliant with IEC, DIN, and VDE standards. The 250SB1C1-1 variant has a voltage rating of 100 V AC, a current rating of 250 A, a Class aaR rating, and uses a center indicator. It has a body width of 51 mm, height of 73 mm, depth of 50 mm, blade width of 25 mm, and fixing length of 110 mm, per DIN 43653 dimensions.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 250SB1C1-1 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |