The 250NH3GL is an NH series knife blade fuse rated for 250 A at 500 V AC, designed for line protection in power distribution applications. It features knife blade terminations for mounting in fuse bases and complies with VDE 0636 and IEC 269 standards. The fuse has a body length of 150 mm, width of 62 mm, depth of 70 mm, and blade thickness of 32 mm, with a fixing center distance of 110 mm, consistent with the NH3/G dimension profile.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 250NH3GL | 250NH3GL |
| Product Name | NH Knife Blade Line Protection Fuses | Fuses |
| Fuse Type | Blade |