The 250NH3AM is an NH series knife-blade fuse with an operating class aM for motor protection, rated for 250 A at 500 V AC. It has a size designation of 3/F, with overall dimensions of 150 mm in length, 65 mm in body length, 60 mm in depth, 53 mm in blade width, 6 mm in blade thickness, and a center fixing distance of 110 mm. The fuse is designed for mounting in knife-blade fuse bases and complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 250NH3AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |