The 250NH2GL is an NH series knife-blade fuse rated for 250 A at 500 V AC, designed for line protection with operating class gL/gG. It has a body length of 150 mm, width of 40 mm, thickness of 6 mm, and a fixing center distance of 110 mm, matching the NH2/E dimensions. The fuse employs knife blades at both ends for mounting into compatible fuse bases and is suitable for power distribution applications up to 500 V AC.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 250NH2GL | 250NH2GL |
| Product Name | NH Knife Blade Line Protection Fuses | Fuses |
| Fuse Type | Blade |