The 250NH2AR-6 is a NH2-size knife blade fuse rated for semiconductor protection up to 660 V AC with a current rating of 250 A. It features a full range aR operating class, designed for short circuit protection of semiconductor devices. The fuse has a body length of 150 mm, body width of 40 mm, blade width of 6 mm, and mounting center distance of 110 mm, complying with DIN 43620. It is available with a blue or red imprint typical for aR-rated fuses and is intended for mounting in compatible fuse bases via knife blades at both ends.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 250NH2AR-6 | 250NH2AR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses | Fuses |
| Fuse Type | Blade | |
| Mounting | Replaceable | |
| Approvals / Standards | IEC; VDE |