The 250NH2AM is an NH knife blade fuse rated for motor protection up to 500V AC, with a current rating of 250 A. It features a size 2/E package with overall dimensions of 150 mm in length, 48 mm in depth, 40 mm in blade width, and 20 mm in blade thickness, and has a fixing center distance of 110 mm. The fuse complies with VDE 0636 and IEC 269 standards and is designed for slow-acting overload protection with fast-acting short circuit capability. It is mounted into compatible fuse bases with knife blade contacts.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 250NH2AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |