The 250NH1GL is a knife-blade fuse for line protection up to 500 V AC, rated at 250 A, with a size designation of NH1/C. It has an overall length of 135 mm, body width of 29 mm, and blade width of 6 mm, with a fixing center distance of 110 mm, and mounts into standard fuse bases. It complies with VDE 0636 and IEC 269 standards and operates under the gL/gG classification for slow-acting line protection.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 250NH1GL | 250NH1GL |
| Product Name | NH Knife Blade Line Protection Fuses | Fuses |
| Fuse Type | Blade |