The 250NH1AR-6 is a knife-blade fuse in the NH1 size class, rated for 250 A at 660 V AC, with operating class aR for semiconductor protection. It has a body length of 135 mm, width of 29 mm, depth of 29 mm, blade width of 6 mm, and fixing center at 110 mm. The fuse features knife blades at both ends for mounting into fuse bases, and is designed for partial-range short-circuit protection of semiconductor devices such as diodes and SCRs.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 250NH1AR-6 | 250NH1AR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses | Fuses |
| Fuse Type | Blade | |
| Mounting | Replaceable | |
| Approvals / Standards | IEC; VDE |