The 250NH1AM is a series of NH knife-blade fuses designed for motor protection up to 500V AC, with a current rating of 250A. The fuse features knife blades at both ends for mounting into fuse bases, and is part of the NH1/C size class, with overall dimensions of 135 mm length, 65 mm body length, 42 mm depth, 29 mm blade width, and 15 mm blade thickness. It complies with VDE 0636 and IEC 269 standards and is specifically rated for slow-acting overload and fast-acting short circuit protection. The fuse is marked with a green imprint for aM class identification.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 250NH1AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |