High voltage fuses for distribution circuits, suitable for indoor or outdoor use, are supplied standardly with striker pins and comply with IEC, DIN, and VDE standards. The 250HH7.2-192 fuse operates at 3/7.2 kV, has a length of 192 mm (7.56 in.), and a diameter of 53 mm (2.09 in.), matching dimension D. It is rated for 250 A and features a standard interrupting rating under IEC 282-1 and VDE 0670.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 250HH7.2-192 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |