The 224NH3GL is an NH knife blade fuse rated for 224 A at 500 V AC, designed for line protection in power distribution applications. It features knife blades at both ends for mounting into fuse bases and complies with VDE 0636 and IEC 269 standards. The fuse has overall dimensions of 150 mm length, 65 mm body length, 60 mm depth, 53 mm blade width, 6 mm blade thickness, and a fixing center of 110 mm, following DIN 43620. It belongs to the gL operating class, providing slow-acting protection for resistive loads and distribution circuits.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 224NH3GL |
| Product Name | NH Knife Blade Line Protection Fuses |
| Fuse Type | Blade |