The 224NH3AM is a knife-blade fuse rated for motor protection up to 500V AC, with a current rating of 224A and operating class aM. It has a size designation of 3/F, with overall dimensions of 150 mm in length, 65 mm in body length, 60 mm in depth, 53 mm in blade width, 6 mm in blade thickness, and a center distance of 110 mm. The fuse features knife blades at both ends for mounting into compatible fuse bases and complies with VDE 0636 / IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 224NH3AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |