The 224NH2AM is an NH-series knife-blade fuse rated for motor protection up to 500V AC with a current rating of 224 A. It features a blade dimension classification of 2/E, with an overall length of 150 mm, body width of 40 mm, and blade thickness of 20 mm, designed for mounting in compatible fuse bases. The fuse adheres to VDE 0636 and IEC 269 standards, with a gL/gG operating class for slow-acting overload protection and fast-acting short circuit performance. The part includes a green imprint for identification and is compatible with standard NH fuse bases.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 224NH2AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |