The 224NH1GL is a knife-blade fuse in the NH series, rated for 224 A at 500 V AC, designed for line protection with operating class gL/gG. It uses the NH1/C package, with overall dimensions of 135 mm (L1) by 65 mm (L2) by 42 mm (D) by 29 mm (W) by 6 mm (T) by 15 mm (C), and a fixing center distance of 110 mm. It complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 224NH1GL | 224NH1GL |
| Product Name | NH Knife Blade Line Protection Fuses | Fuses |
| Fuse Type | Blade |