The 224NH1AR-6 is an NH-series knife-blade fuse rated for 224 A at 660 V AC, designed for semiconductor protection with an aR operating class. It has a size 1/D profile, measuring 135 mm in overall length, 40 mm in blade width, and 20 mm in blade thickness, with a fixing center distance of 110 mm. The fuse features knife blades at both ends for mounting in fuse bases and is compliant with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 224NH1AR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses |
| Fuse Type | Blade |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |