The 224NH1AM is a knife blade fuse in the NH series for motor protection up to 500V AC, rated for 224 A. It uses the aM operating class with slow overload and fast short-circuit response, identified by a green imprint. The fuse has size 1/D dimensions: 135 mm length, 65 mm body length, 48 mm depth, 40 mm blade width, 6 mm blade thickness, and a 110 mm center distance. It mounts into compatible fuse bases with knife blade contacts.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 224NH1AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |