The 20SM0GR-L is a stud mount semiconductor fuse with an integrated microswitch holder, designed for short circuit protection of semiconductor devices such as diodes and SCRs. It operates at up to 660V AC and complies with operating class gR. The fuse is part of a series featuring a 20A current rating, with dimensions consistent with the NH00 size: overall length of 80 mm, width of 28 mm, and fixing center at 97 mm. The microswitch holder enables integrated disconnection signaling. This variant is specifically labeled with a "-L" suffix for the microswitch holder configuration.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 20SM0GR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | IEC; VDE |