The 20SM00GR is a stud-mount semiconductor fuse in the NH series, rated for 20 A at 660 V AC, with a gR operating class for full-range overload and short-circuit protection of semiconductor devices. It features a knife-blade design with screw holes for stud mounting and complies with VDE 0636 and IEC 269 standards. The fuse has a body length of 79 mm, width of 28 mm, and a center-to-center fixing distance of 80 mm.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 20SM00GR |
| Product Name | NH Stud Mount Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | UL (optional feature); IEC; VDE |