The 20SM00GR-L is a stud-mounted semiconductor fuse with a built-in microswitch holder, designed for short-circuit protection of devices such as diodes and SCRs. It operates at up to 660 V AC and complies with operating class gR. The fuse supports a current rating of 20 A and is part of a series with standardized dimensions specified by DIN 43653. The microswitch holder enables enhanced circuit monitoring capability.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 20SM00GR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | IEC; VDE |