The 20SM00CGR is a stud-mounted semiconductor fuse with a gR operating class, providing full-range overload and short circuit protection up to 660V AC. It features super fast blow characteristics and is marked with typical semiconductor protection indicators such as Ultra Rapid™, Silcu™, Recticur™, Protistor™, or Ultra Quick™. The fuse has a rated current of 20 A and complies with IEC, DIN, and VDE standards. It is designed for protection of devices such as diodes and SCRs. Dimensions are consistent with the NH00C/SM series, including a 28 mm body width and 50 mm center-to-center spacing for the mounting stud.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 20SM00CGR |
| Product Name | NH Stud Mount Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | UL (optional feature); IEC; VDE |