The 20SM00CGR-L is a stud-mounted semiconductor fuse with a built-in microswitch holder, designed for short circuit and overload protection in applications involving diodes and SCRs. It operates at 660V AC and complies with IEC, DIN, and VDE standards. The fuse features a gR operating class, providing full-range protection with super fast blow characteristics, indicated by a red, orange, or blue imprint. Dimensions include a stem length of 80 mm, overall length of 100 mm, stem diameter of 28 mm, and stud diameter of 50 mm, conforming to DIN 43653.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 20SM00CGR-L | 20SM00CGR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses | Fuses |
| Fuse Type | Blade | |
| Mounting | Stud Mount | |
| Approvals / Standards | IEC; VDE |