The 20NZ02SC is a Neozed fuse for semiconductor protection, rated for 20 A up to 440 V AC and 250 V DC, with a gR operating class and an Ultra Rapid™ characteristic. It has a D02 body size with a diameter of 15.3 mm, is color-coded blue, and is designed for use with compatible Screw Caps and Fuse Bases that accommodate D02 fuses. The fuse includes a visual pop-out indicator and complies with DIN 49522 dimensions and VDE 0636 / IEC 269 standards.
Neozed Fuses are more compact than the Diazed Fuses. Three sizes are available, D01 to 16 Amps, D02 to 63 Amps and D03 to 100 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 20NZ02SC | 20NZ02SC |
| Product Name | Semiconductor Protection Neozed Fuses | Fuses |
| Fuse Type | Protective | |
| Mounting | Screw Cap or Fuse Base | |
| Approvals / Standards | IEC; VDE |