The 20NZ02GL is a slow-blow Neozed fuse rated for 20 amps at 380V AC and 250V DC, part of the D02 size series with a diameter of 15.3 mm. It features a blue color code and a pop-out indicator for visible blow indication, compatible with standard Neozed Screw Caps and Fuse Bases. The fuse operates under the gL/gG class per VDE 0636 / IEC 269 standards and is designed for cable, line, and equipment protection. Dimensions conform to DIN 49522.
Neozed Fuses are more compact than the Diazed Fuses. Three sizes are available, D01 to 16 Amps, D02 to 63 Amps and D03 to 100 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
Neozed Fuse, Slow Blow, 380 VAC, (0.60 " D, 1.42 " L)
380 VAC, 250 VDC; DIN 49522/VDE 0636/IEC 269. Low power loss.
FUSE CARTRIDGE 20A 380VAC
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 20NZ02GL | 20NZ02GL | 70025344 | 20NZ02GL |
| Product Name | Slow Blow Neozed Fuses | Fuses | Fuse;Neozed;Slow Blow;20A;Sz D02;Class gL/gG;Dims 0.43x1.42";Glass;380VAC | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | |||
| Mounting | Screw Cap or Fuse Base | Panel/DIN Rail | ||
| Approvals / Standards | IEC; VDE | |||
| Features | Indicating; Time Lag |