The 20NH1GR-6 is a knife-blade semiconductor protection fuse rated for 660V AC and 20A, designed for full-range overload and short circuit protection of devices such as diodes and SCRs. It belongs to the NH1/C size family, with overall dimensions of 135 mm in length, 29 mm in blade width, and 6 mm in blade thickness, and uses a 110 mm center fixing distance. It complies with VDE 0636 and IEC 269 standards and features a gR operating class with a typical red, orange, or blue imprint.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 20NH1GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses |
| Fuse Type | Blade |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |