The 20NH1AM is a knife-blade fuse rated for motor protection up to 500V AC, with a current rating of 20A. It uses the NH1/C size package, measuring 135 mm in overall length, 65 mm in body length, 42 mm in depth, 29 mm in blade width, and 15 mm in blade thickness, with a center fixating distance of 110 mm. The fuse complies with VDE 0636 and IEC 269 standards and is identified by a green imprint. It features knife blade terminals designed for mounting in compatible fuse bases.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 20NH1AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |