The 20NH0GR-6 is a knife-blade fuse in the NH series, designed for semiconductor protection up to 660V AC with a rated current of 20A. It has a gR operating class, featuring full-range overload and short-circuit protection. The fuse measures 125 mm in overall length, with a body depth of 29 mm, blade width of 29 mm, and blade thickness of 6 mm, and is designed for mounting in compatible fuse bases with a fixing center at 110 mm. It complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 20NH0GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses |
| Fuse Type | Blade |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |