The 20NH0GL is a knife-blade fuse rated for 20 A at 500 V AC, designed for line protection in power distribution applications. It features knife blades at both ends for mounting into fuse bases and belongs to the NH0 series, with overall dimensions of 125 mm in length, 29 mm in blade width, and 15 mm in blade thickness. The fuse complies with VDE 0636 and IEC 269 standards and operates in the gL/gG class for slow-acting overload and short-circuit protection. It is compatible with panel or DIN rail mounted fuse bases in single or three-pole configurations.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 20NH0GL |
| Product Name | NH Knife Blade Line Protection Fuses |
| Fuse Type | Blade |