The 20D27SB is a slow-blow Diazed fuse rated for 20 A at 500 V AC, designed for cable, equipment, and conductor protection with operating class gL/gG. It has a body diameter of 27 mm (1.07 in.) and features a color-coded pop-out indicator for visual blow detection. The fuse is compatible with DII-series fuse bases and screws, and adheres to VDE 0636 and IEC 269 standards.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE CARTRIDGE 20A 500VAC
0.197 in. L, 500 VAC Slow Blow Diazed Fuses
500 VAC; DIN 49360, 49515/VDE 0636/IEC 269.
Fuse bases can be panel Mounted or snapped onto a standard 35mm DIN rail.
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 20D27SB | 20D27SB | 20D27SB | 70025306 |
| Product Name | Slow Blow Diazed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse;Diazed;Slow Blow;20A;Sz DII-E 27;Class gL/gG;Dims 0.52x1.97";Glass;500VAC |
| Fuse Type | Protective | |||
| Mounting | Screw Cap or Fuse Base | Panel/DIN Rail | ||
| Approvals / Standards | IEC; VDE | |||
| Features | Indicating; Time Lag |