The 20D27FB is a fast-blow Diazed fuse rated for 20 A at 500 V AC, designed for equipment protection up to 500 V AC with a glass body measuring 27 mm in diameter. It features a color-coded brown indicator and complies with the CEE-16 standard for fast-blow operation. The fuse is intended for use with DII-series bases and accessories, and includes a pop-out visual indicator upon blowing. Dimensions conform to DIN 49515.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE CARTRIDGE 20A 500VAC
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 20D27FB | 20D27FB | 20D27FB |
| Product Name | Fast Blow Diazed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Mounting | Screw Cap or Fuse Base | ||
| Approvals / Standards | IEC; VDE |