The 20D16SC is a Diazed semiconductor protection fuse operating class gR, rated for 20 A at 500 V AC, with a color code of blue, designed for protecting semiconductors such as diodes and SCRs. It has a diameter of 13.2 mm (.52 in.) and is intended for use with D16 series fuse bases and screw caps. The fuse features a visible pop-out indicator when blown and complies with VDE 0636 and IEC 269 standards.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE CARTRIDGE 20A 500VAC
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 20D16SC | 20D16SC | 20D16SC |
| Product Name | Semiconductor Protection Diazed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Mounting | Screw Cap or Fuse Base | ||
| Approvals / Standards | IEC; VDE |