Cylinder fuses for industrial protection of electrical devices such as motors and drives feature metal caps and a porcelain body, with a C8 x 32 size and slow-blow operating class GI/gL/gG rated for 400 V AC. The part is rated for 20 A current, has a breaking capacity of 50 kA, weighs 4 g, and complies with IEC 60269-1 and IEC 602-2 standards. Dimensions conform to NFC 61200, NFC 63210, and NFC 63211, with a diameter of 8.5 mm and length of 32 mm.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 20C8x32GI |
| Product Name | Slow Blow 8 X 32 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | UL (optional feature); IEC; VDE |