20C22x58GI is a slow-blow cylinder fuse with a current rating of 20 A and a voltage rating of 690 V AC, designed for industrial protection of motors and resistive loads. The fuse has a porcelain body with metal end caps, dimensions of 22 mm diameter by 58 mm length, and a breaking capacity of 80 kA. It complies with IEC 60269-1 and IEC 60269-2, and meets NFC 60200, NFC 63210, and NFC 63211 dimensional standards. The fuse weighs 51 g and features a black imprint. It is classified as operating class Gl/gL/gG for line protection and is available with or without a striker pin.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 20C22x58GI |
| Product Name | Slow Blow 22 X 58 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |