Fast-acting cylinder fuses for motor protection, rated for 20 A at 690 V AC, with a C22 x 58 size (22 mm diameter, 58 mm length), porcelain body, and metal end caps. The fuse has a breaking capacity of 80 kA and complies with IEC 60269-1 and IEC 60269-2 standards. Dimensions conform to NFC 60200, NFC 63210, and NFC 63211. Weight is 51 g per fuse. Available with or without a striker pin.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 20C22x58AM |
| Product Name | Fast Blow 22 X 58 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |