Cylinder fuses for industrial applications protect electrical devices such as motors and drives, featuring metal caps and a porcelain body. The 20C14x51GI variant is a slow-blow fuse rated for 20 A at 690 V AC, with a breaking capacity of 80 kA, and dimensions of 14 mm diameter by 51 mm length, matching NFC 60200, NFC 63210, and NFC 63211 standards. It operates under IEC 60269-1 and IEC 60269-2, with a weight of 19 g, and is identified by a black imprint. Contact material is CuZn28 with galvanized silver. The fuse belongs to the Gl/gL/gG operating class for line protection.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 20C14x51GI |
| Product Name | Slow Blow 14 X 51 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |