Fast-acting cylinder fuses for motor protection, rated 20 A at 690 V AC, with a C14 x 51 dimensions of 14 mm diameter and 51 mm length, a breaking capacity of 80 kA, and a weight of 19 g each. The fuse body is porcelain with metal caps, contact material is CuZn28 with galvanized silver, and it meets IEC 60269-1 and IEC 60269-2 standards. The fuse complies with NFC 60200, NFC 63210, and NFC 63211 dimensional standards. Operating class is aM for motor protection with green imprint. Available with or without striker pin, designated by suffix "/IS".
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 20C14x51AM |
| Product Name | Fast Blow 14 X 51 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |