Square Body Semiconductor Fuses with knife blades provide short circuit protection for semiconductor devices. This part is available in Size 1 with a flap indicator, rated for 200 A and 600 V AC, and complies with IEC, DIN, and VDE standards. The fuse has a body width of 20.1 mm, height of 20.1 mm, depth of 19.7 mm, and terminal length of 110 mm, with dimensions conforming to DIN 43653.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 200SB1F8-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |