The 1Z40UM is a single-pole, DIN rail-mounted manual motor controller with Z-characteristic tripping, designed for applications involving semiconductors and devices with low inrush currents. It has a rated current of 40A and operates at 480Y/277V AC, 50/60Hz, with a short circuit withstand rating of 5kA using UL-listed RK5 backup fuses or MCCBs. The device is UL508 listed and meets IEC/EN 60529 IP20 protection standards. Its width is 17.5mm per pole, terminals accept 18-3 AWG top and 18-2 AWG bottom conductors, with a torque range of 2-2.5 Nm. Operating temperature ranges from -25°C to 70°C, and it has a mechanical endurance of 10,000 operations under AC motor starting or general use conditions.
Features:
| Altech Corp. | Powell Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1Z40UM | 1Z40UM | 1Z40UM |
| Product Name | Single Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers | ALTH Miniature |
| Rated AC Voltage | 277 to 408 volts | ||
| Rated DC Voltage | 24 to 42 volts | ||
| Rated Current | 40 amps | 40 amps | |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 1 |