Altech Corp. Single Pole Z-Trip Manual Motor Controllers Circuit Breakers 1Z2UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Single Pole Z-Trip Manual Motor Controller Circuit Breaker, part number 1Z2UM, from Altech Corp. is designed for thermal magnetic protection in various applications, including AC motor starting and general use. It has a current rating of 2.0A and operates at a voltage of 480Y/277V AC. The device features a 10kA short circuit interrupting capacity and is UL508 listed, making it suitable for use as a motor disconnect. It is DIN rail mounted with a compact width of 17.5mm per pole. The controller is rated for operation in temperatures ranging from -25°C to 70°C and can withstand mechanical endurance of over 20,000 operations without load. This product is ideal for engineers seeking reliable motor control solutions with robust protection features.

Datasheet Summary
Powered by GS/AI

The Single Pole Z-Trip Manual Motor Controller Circuit Breaker, part number 1Z2UM, from Altech Corp. is designed for thermal magnetic protection in various applications, including AC motor starting and general use. It has a current rating of 2.0A and operates at a voltage of 480Y/277V AC. The device features a 10kA short circuit interrupting capacity and is UL508 listed, making it suitable for use as a motor disconnect. It is DIN rail mounted with a compact width of 17.5mm per pole. The controller is rated for operation in temperatures ranging from -25°C to 70°C and can withstand mechanical endurance of over 20,000 operations without load. This product is ideal for engineers seeking reliable motor control solutions with robust protection features.

Suppliers

Company
Product
Description
Supplier Links
Single Pole Z-Trip Manual Motor Controllers Circuit Breakers - 1Z2UM - Altech Corp.
Flemington, NJ, USA
Single Pole Z-Trip Manual Motor Controllers Circuit Breakers
1Z2UM
Single Pole Z-Trip Manual Motor Controllers Circuit Breakers 1Z2UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1Z2UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1Z2UM
Circuit Breakers 1Z2UM
1Z2UM, 2A CIRCUIT BREAKER

1Z2UM, 2A CIRCUIT BREAKER

Buy Now
ALTH Miniature - 1Z2UM - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
1Z2UM
ALTH Miniature 1Z2UM
Circuit Breaker

Circuit Breaker

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Galco Industrial Electronics
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1Z2UM 1Z2UM 1Z2UM
Product Name Single Pole Z-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers ALTH Miniature
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 2 amps 2 amps
Trip System Type Thermal Magnetic
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary B-Trip Circuit Breakers - 1BU13R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 13 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole Supplementary C-Trip Circuit Breakers - 1CU20R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 20 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 30A;DIN Rail;1 Pole;Screw Snap;D - 70076926 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 24 volts
Rated Current 30 amps
View Details
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E05UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 0.5000 amps
View Details
3 suppliers