The 1Z2.5UM is a single-pole, DIN rail-mounted manual motor controller with Z-characteristic thermal-magnetic trip protection, rated for 0.3-63A at 480Y/277V AC, 50/60Hz, and suitable for applications with low inrush currents such as semiconductors and sensitive electronic components. It has a width of 17.5mm per pole, an interrupting capacity of 10kA with UL-listed RK5 fuses or MCCB backup, and operates within a temperature range of -25°C to 70°C. Terminal acceptability is 18-3 AWG on top and 18-2 AWG on bottom, with a torque range of 2-2.5 Nm. It is UL508 listed and complies with IEC/EN 60529 IP20. Internal resistance at rated current is 0.295 ohms. Mechanical endurance supports up to 10,000 operations under various load conditions. The device is designed for any mounting orientation and has a calibration temperature of 40°C.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 1Z2.5UM | 1Z2.5UM |
| Product Name | Single Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 2.5 amps | 2.5 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 1 |