The 1G63UM is a single-pole, DIN rail-mounted manual motor controller in the V-EA series, rated for 63A at 480Y/277V AC, 50/60Hz. It features thermal-magnetic protection, a 10kA short-circuit withstand rating when used with a UL-listed RK5 back-up fuse or MCCB, and an IP20 terminal protection rating. Terminal acceptability supports 18-3 AWG on top and 18-2 AWG on bottom, with a torque of 20 lb.in. The device operates within a temperature range of -25°C to 55°C and has a width of 17.5mm per pole. It is UL508 listed and C22.2 No.14 certified, with G-trip characteristics suitable for general industrial applications including motors and lighting. Mechanical endurance is rated for up to 10,000 operations under AC motor starting across the line. Internal resistance for this rating is 0.0018 ohms at thermal equilibrium.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 1G63UM | 1G63UM |
| Product Name | Manual Motor Single Pole Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 480 volts | |
| Rated DC Voltage | 24 to 48 volts | |
| Rated Current | 63 amps | 63 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 1 |