The 1G32UM is a single-pole, DIN rail-mounted manual motor controller with a thermal-magnetic trip mechanism, rated for 480Y/277V AC at 50/60 Hz and a 10kA short-circuit withstand capacity with UL-listed backup fuses or MCCBs. It has a width of 17.5 mm per pole, accepts top terminals of 18-3 AWG and bottom terminals of 18-2 AWG with a torque of 20 lb.in., and operates between -25°C and 55°C. The device is UL508 listed and C22.2 No.14 certified, suitable for motor starting and general AC applications. Terminal protection is rated IP20.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 1G32UM | 1G32UM |
| Product Name | Manual Motor Single Pole Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 480 volts | |
| Rated DC Voltage | 24 to 48 volts | |
| Rated Current | 32 amps | 32 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 1 |